EN
  • EN
  • DE

SDCL0603Q1N3BT02

Part No SDCL0603Q1N3BT02
Manufacturer Sunlord
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115917-SDCL0603Q1N3BT02
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q1N3BT02 CAD Model

Description

The SDCL0603Q1N3BT02 is a multilayer chip inductor manufactured by Sunlord. It's designed for use in various electronic circuits for impedance matching, filtering, and RF signal tuning. The '0603' in the part number refers to the physical size of the inductor (0603 indicates dimensions of 0.06 inches x 0.03 inches), making it a small surface-mount device (SMD). The '1N3' indicates an inductance value of 1.3 nH.

Applications

  • RF Circuits: Impedance matching, filtering, and tuning in RF amplifiers and receivers.
  • Mobile Communication Devices: Use in smartphones, tablets, and other mobile devices for RF signal processing.
  • Wireless Communication Systems: Filtering and impedance matching in wireless transceivers.
  • Bluetooth Devices: RF filtering in Bluetooth modules and devices.
  • GPS Receivers: RF signal processing in GPS receiver circuits.

Features

  • Multilayer Construction: Provides high Q factor and stable performance.
  • Surface Mount Device (SMD): Designed for surface-mount assembly, facilitating automated manufacturing.
  • Small Size: Compact 0603 package allows for high-density circuit designs.
  • High Q Factor: Ensures efficient signal transmission with minimal loss.
  • Tight Tolerance: Provides a specified inductance tolerance, ensuring accuracy in circuit performance.

Benefits

  • Improved Signal Quality: High Q factor minimizes signal loss and distortion.
  • Automated Assembly: SMD design enables automated assembly processes, reducing manufacturing costs.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Precise Inductance: Tight tolerance ensures accurate circuit performance.
  • Stable Performance: Multilayer construction ensures stable inductance value over temperature and frequency.

Technical Specifications

The SDCL0603Q1N3BT02 has an inductance value of 1.3 nH and a specified tolerance. The Q factor is an important characteristic. The self-resonant frequency (SRF) indicates the frequency at which the inductor's performance degrades. It is a surface-mount device (SMD) available in the 0603 case size. Detailed electrical characteristics, dimensions, and operating temperature range can be found in the Sunlord datasheet.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12,500+ $0.0046 $57.5000
25,000+ $0.0046 $115.0000
37,500+ $0.0046 $172.5000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 12500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess