EN
  • EN
  • DE

SDCL0603Q2N4BT02B01

Part No SDCL0603Q2N4BT02B01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 958119-SDCL0603Q2N4BT02B01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q2N4BT02B01 CAD Model

Description

The SDCL0603Q2N4BT02B01 is a ceramic wire-wound chip inductor manufactured by Sunlord. It's designed for high-frequency applications requiring a compact size and high Q factor. This inductor is well-suited for use in mobile devices, wireless communication systems, and other high-frequency circuits where space is limited.

Applications

  • RF circuits
  • Mobile Phones
  • Wireless LAN
  • Bluetooth devices
  • High-frequency matching circuits

Features

  • Small size (0603 package)
  • High Q factor
  • Ceramic wire-wound construction
  • Excellent self-resonant frequency
  • Tight tolerance
  • RoHS compliant

Benefits

  • Miniaturization: The compact 0603 size allows for high-density board designs.
  • High Performance: High Q-factor ensures low losses in high-frequency circuits, contributing to better signal integrity.
  • Reliability: Ceramic construction provides excellent stability and reliability in various environmental conditions.
  • Design Flexibility: Tight tolerance enables more precise circuit tuning and performance optimization.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Technical Specifications

  • Inductance: 2.4 nH
  • Tolerance: ±0.1 nH
  • Self-Resonant Frequency (SRF): Typically > 6 GHz (values vary with test jigs and methods)
  • Q Factor: > 30 at specified test frequency (typically 500MHz or 1GHz)
  • Operating Temperature Range: -55°C to +125°C
  • DC Resistance (DCR): Low (typically less than 0.2 Ohms)
  • Rated Current: Dependent on operating conditions and temperature.

The SDCL0603Q2N4BT02B01 from Sunlord provides a good solution for miniature high-frequency inductor applications, offering a balance of size, performance and reliability.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Shikues
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0028 $50.0080
43,480+ $0.0023 $100.0040
65,220+ $0.0023 $150.0060
90,910+ $0.0022 $200.0020
119,050+ $0.0021 $250.0050
157,895+ $0.0019 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,620 pieces
MOQ: 17860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess