EN
  • EN
  • DE

SDCL0603Q33NJT02

Part No SDCL0603Q33NJT02
Manufacturer Sunlord
Catalog OEM Parts ( S )
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092075-SDCL0603Q33NJT02
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q33NJT02 CAD Model

Description

The SDCL0603Q33NJT02 is a high-performance, multilayer chip inductor manufactured by Sunlord. This component is designed for a wide range of applications requiring small size, high Q factor, and excellent inductance stability. It is particularly well-suited for use in high-frequency circuits where minimal signal loss and consistent performance are critical.

Applications

  • RF Transceiver Circuits: Used in impedance matching networks and filters.
  • Wireless Communication Devices: Found in mobile phones, Bluetooth devices, and WLAN modules.
  • High-Frequency Amplifiers: Used in RF amplifiers for impedance matching and filtering.
  • Oscillators: Implemented in oscillators for frequency control and stability.
  • Filters: Employed in low-pass, high-pass, and band-pass filters.

Features

  • Small Size: 0603 package size (0.06 inch x 0.03 inch) allows for high-density mounting.
  • High Q Factor: Provides low signal loss and improved circuit efficiency.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • Multilayer Construction: Offers superior electrical characteristics and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss, resulting in better signal quality.
  • Reduced Board Space: Small size allows for compact circuit designs and higher component density.
  • Enhanced Circuit Performance: Stable inductance value ensures consistent performance across a wide range of operating conditions.
  • Increased Reliability: Robust construction ensures long-term reliability and stability.
  • Simplified Design: Tight tolerance simplifies circuit design and reduces the need for trimming.

Additional Details

The SDCL0603Q33NJT02 features an inductance value of 33nH. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. It is also compatible with standard reflow soldering processes, simplifying the manufacturing process.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
35,715+ $0.0028 $100.0020
55,560+ $0.0027 $150.0120
76,925+ $0.0026 $200.0050
100,000+ $0.0025 $250.0000
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,060 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess