EN
  • EN
  • DE

SDCL0603Q4N3BT02B01

Part No SDCL0603Q4N3BT02B01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092078-SDCL0603Q4N3BT02B01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q4N3BT02B01 CAD Model

Description

The SDCL0603Q4N3BT02B01 is a high-performance multilayer chip inductor from Sunlord, designed for applications that demand a compact size and reliable performance. This inductor is characterized by its small 0603 footprint, making it ideal for space-constrained applications in modern electronics. It delivers stable inductance and a high Q-factor, ensuring efficient signal transmission and minimal signal loss.

Applications

  • Mobile Communication Devices: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless Networking Equipment: Implemented in Wi-Fi and Bluetooth modules for signal conditioning.
  • GPS Receivers: Employed in GPS devices for filtering unwanted noise and enhancing signal clarity.
  • Radio Frequency Identification (RFID) Systems: Used in RFID readers and tags for impedance matching.
  • Consumer Electronics: Integrated into various consumer devices, such as smartphones, tablets, and wearables.

Features

  • Small Size: 0603 package (1.6mm x 0.8mm) for space-saving designs.
  • High Q-Factor: Minimizes signal loss and maximizes circuit efficiency.
  • Stable Inductance: Provides consistent performance over temperature and frequency variations.
  • Multilayer Construction: Offers enhanced reliability and superior electrical characteristics.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Optimized Signal Integrity: High Q-factor ensures minimal signal loss, resulting in better signal quality.
  • Compact Design: Small size allows for high-density PCB layouts and miniaturized devices.
  • Reliable Performance: Stable inductance guarantees consistent performance in various operating conditions.
  • Reduced Power Consumption: High efficiency minimizes power loss and extends battery life in portable devices.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The SDCL0603Q4N3BT02B01 features an inductance value of 4.3 nH. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. The operating temperature range is wide making it suitable for use in a variety of environments. This component offers a balance of performance, size, and reliability, making it a suitable choice for demanding applications.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess