EN
  • EN
  • DE

SDCL0603Q56NJT02B01

Part No SDCL0603Q56NJT02B01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092080-SDCL0603Q56NJT02B01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q56NJT02B01 CAD Model

Description

The SDCL0603Q56NJT02B01 is a compact, high-performance multilayer chip inductor manufactured by Sunlord. It's engineered for applications demanding a small footprint, stable inductance, and efficient high-frequency performance. This inductor is particularly well-suited for integration into mobile communication devices and other space-constrained electronic systems.

Applications

  • Mobile Phones: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless Communication Modules: Implemented in Bluetooth, WLAN, and Zigbee modules.
  • GPS Receivers: Employed for noise filtering and signal conditioning in GPS devices.
  • Radio Frequency Identification (RFID) Systems: Used in RFID tags and readers for impedance matching.
  • High-Frequency Circuits: Integrated into various high-frequency circuit designs.

Features

  • Small Size: 0603 package (1.6mm x 0.8mm) for high-density PCB layouts.
  • High Q-Factor: Minimizes signal loss and maximizes circuit efficiency.
  • Stable Inductance: Provides consistent performance over temperature and frequency variations.
  • Multilayer Construction: Offers enhanced reliability and superior electrical characteristics.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Optimized Signal Integrity: High Q-factor ensures minimal signal loss, resulting in better signal quality.
  • Compact Design: Small size allows for high-density PCB layouts and miniaturized devices.
  • Reliable Performance: Stable inductance guarantees consistent performance in various operating conditions.
  • Reduced Power Consumption: High efficiency minimizes power loss and extends battery life in portable devices.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The SDCL0603Q56NJT02B01 features an inductance value of 56 nH. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. Its small size and stable electrical characteristics make it a suitable choice for demanding high-frequency applications where space is at a premium.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Shikues
Lowest to $0.0318
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4,765+ $0.0105 $50.0325
11,495+ $0.0087 $100.0065
17,860+ $0.0084 $150.0240
24,695+ $0.0081 $200.0295
31,650+ $0.0079 $250.0350
42,860+ $0.0070 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 4765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess