The SDFL2012T220KT is a surface-mount inductor manufactured by Sunlord. It's a high-frequency inductor designed for use in compact electronic devices. The component comes in a 2012 package size (2.0mm x 1.2mm), making it suitable for densely populated printed circuit boards (PCBs). This inductor serves to provide inductance in various electronic circuits, allowing for filtering, impedance matching, and energy storage.
Applications:
- RF Circuits: Frequently used in radio frequency (RF) circuits for impedance matching, filtering, and tuning purposes to optimize signal transmission and reception.
- Mobile Phones: Integrated into mobile phones for signal conditioning, particularly in the RF front-end modules, to enhance signal quality and minimize noise interference.
- Wireless LAN (WLAN): Incorporated into WLAN modules for filtering and impedance matching, ensuring efficient wireless communication and stable performance.
- Bluetooth Devices: Utilized in Bluetooth devices for impedance matching to antennas and other components, resulting in improved signal strength and quality.
- DC-DC Converters: Employed in DC-DC converters for energy storage and filtering, helping to stabilize voltage output and reduce unwanted ripple effects.
Features:
- Small Size: The compact 2012 package size allows for high-density mounting on PCBs, making efficient use of available space.
- Surface Mount Technology (SMT): Designed for automated assembly and soldering, which reduces manufacturing costs and improves overall production efficiency.
- High-Frequency Performance: Optimized for effective operation at high frequencies, providing stable inductance and minimizing losses.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, reflecting a commitment to environmental responsibility.
- Stable Inductance Value: Maintains a consistent inductance value over a wide range of temperatures and operating conditions, ensuring reliable circuit performance.
Benefits:
- Miniaturization: Enables the design and production of smaller and more compact electronic devices without sacrificing performance or functionality.
- Improved Signal Integrity: Efficient filtering and impedance matching contribute to enhanced signal quality, particularly in high-frequency applications.
- Reliable Operation: Stable inductance ensures consistent and dependable operation under various environmental and electrical conditions.
- Cost-Effective Manufacturing: Surface mount design allows for automated assembly, reducing manufacturing costs and increasing production throughput.
- Environmental Responsibility: RoHS compliance indicates a commitment to environmental protection and sustainable manufacturing practices.
The SDFL2012T220KT has an inductance value of 22μH. Key specifications, including the self-resonant frequency (SRF), DC resistance (DCR), and rated current, are essential for proper circuit design and must be carefully considered. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, the DCR affects power dissipation, and the rated current specifies the maximum current the inductor can handle without substantial performance degradation.
It is essential for design engineers to consult the manufacturer's datasheet for the SDFL2012T220KT to obtain comprehensive electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are crucial for optimizing circuit performance and ensuring long-term reliability in the final product.