The SDFL3216Q3R3KTF is a wire-wound inductor from Sunlord designed for high-frequency applications. Its compact size and high performance characteristics make it suitable for a variety of uses.
Applications
- Mobile communication devices
- Wireless LAN systems
- RF modules
- Bluetooth devices
- High-frequency circuits
Features
- Small size: 3.2mm x 1.6mm footprint
- High Q value
- Tight inductance tolerance
- Excellent self-resonant frequency
- RoHS compliant
Benefits
- Improved signal quality
- Reduced board space requirements
- Stable performance
- Reliable operation in high-frequency environments
Technical Specifications
The SDFL3216Q3R3KTF has an inductance value of 3.3nH. Its high Q factor contributes to minimal signal loss and improved efficiency in RF circuits. The inductor is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. The operating temperature range typically spans from -40°C to +85°C. The component's construction includes a ceramic core and shielded design, offering protection against electromagnetic interference (EMI). Its compact size and robust build quality make it ideal for use in compact wireless devices and other space-constrained applications. The tape and reel packaging is designed for efficient pick-and-place assembly.