EN
  • EN
  • DE

SDV1608E140C030NPT

Part No SDV1608E140C030NPT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189056-SDV1608E140C030NPT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDV1608E140C030NPT CAD Model

Description

The Sunlord SDV1608E140C030NPT is a multilayer ceramic chip inductor designed for high-frequency applications. This surface-mount device (SMD) provides a specific inductance value and is suitable for various RF and wireless circuit designs.

Applications

  • RF Filters: Used in RF filters for signal conditioning and noise reduction.
  • Wireless Communication Systems: Employed in wireless devices such as smartphones, tablets, and IoT devices.
  • Matching Networks: Used for impedance matching in RF circuits to optimize signal transfer.
  • Oscillators: Utilized in oscillator circuits to provide a stable frequency reference.
  • Tuning Circuits: Used for tuning RF circuits to achieve desired performance characteristics.

Features

  • Multilayer Ceramic Construction: Provides high Q factor and stable inductance.
  • Small Size (1608): Compact size suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Enables automated assembly and reflow soldering.
  • High Self-Resonant Frequency: Ensures good performance at high frequencies.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Improved RF Performance: Provides optimized inductance for improved signal quality and efficiency.
  • Miniaturization: Small size allows for denser circuit designs and reduced board space.
  • Reliable Performance: Ceramic construction provides stable performance over temperature and time.
  • Cost-Effective: SMT design enables automated assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SDV1608E140C030NPT is a 1608-sized component (1.6mm x 0.8mm). It features an inductance value of 1.4nH. Ceramic inductors are known for their stability and low losses at high frequencies. For comprehensive specifications, including Q factor, self-resonant frequency, and current rating, consult the official datasheet provided by Sunlord.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess