EN
  • EN
  • DE

SDWL1608CR22JSTF

Part No SDWL1608CR22JSTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979726-SDWL1608CR22JSTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDWL1608CR22JSTF CAD Model

Description

The SDWL1608CR22JSTF is a wire-wound ceramic chip inductor manufactured by Sunlord. This inductor is designed for surface mounting and is characterized by its small size (1608 package), high self-resonant frequency, and excellent Q factor. It is commonly used in various electronic circuits for filtering, impedance matching, and radio frequency (RF) applications.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices for signal processing.
  • High-Frequency Filters: Acts as a component in high-frequency filters to remove unwanted noise and signals.
  • Impedance Matching Networks: Utilized for impedance matching in RF amplifiers and transceivers.
  • Oscillators: Can be used in oscillator circuits to determine the oscillation frequency.

Features:

  • Small Size (1608): Compact size allows for high-density mounting on PCBs.
  • Wire-Wound Construction: Provides high Q factor and excellent performance at high frequencies.
  • Ceramic Core: Offers stable inductance and temperature characteristics.
  • High Self-Resonant Frequency (SRF): Enables use in high-frequency applications without significant performance degradation.
  • Surface Mount Device (SMD): Facilitates automated assembly and soldering processes.

Benefits:

  • High Performance in RF Applications: The high Q factor and SRF ensure efficient performance in RF circuits.
  • Space Saving: The small size allows for compact circuit designs, especially in portable devices.
  • Stable Performance: The ceramic core provides stable inductance and temperature characteristics, ensuring reliable operation.
  • Easy Assembly: The SMD design allows for automated assembly, reducing manufacturing costs.
  • Improved Signal Quality: Effective filtering minimizes noise and improves signal quality in wireless communication systems.

Additional Details:

The SDWL1608CR22JSTF has an inductance value of 22nH. The 'J' in the part number indicates the tolerance of the inductor, typically ±5%. This inductor is designed to operate over a wide temperature range. It is RoHS compliant and lead-free, making it suitable for environmentally friendly applications. The rated current and DC resistance are important parameters to consider when selecting this inductor for a specific application. The component is typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,435+ $0.0349 $50.0815
3,485+ $0.0287 $100.0195
5,400+ $0.0278 $150.1200
7,435+ $0.0269 $200.0015
9,620+ $0.0260 $250.1200
12,880+ $0.0233 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,745 pieces
MOQ: 1435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess