EN
  • EN
  • DE

PMD2406PKB1-A.(2).GN

Part No PMD2406PKB1-A.(2).GN
Manufacturer Sunon Fans
Catalog DC Fans
Description DC Fan Ball Bearing 24V 0.122A 2.9W 5000RPM 27.5CFM 39dB Flange Mount / FAN AXIAL 60X20MM 24VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sunon Fans
Series MagLev
Voltage Rating DC 24VDC
Dimension Square - 60mm L x 60mm H
Width 20.00mm
Air Flow 27.5 CFM (0.779m3/min)
Static Pressure 0.280 in H2O (69.7 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 39 dB(A)
Power (Watts) 2.90W
RPM 5000 RPM
Termination 2 Wire Leads
Operating Temperature Range 14 ~ 158°F (-10 ~ 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.121 lb (54.88g)
Current Rating 0.120A
Voltage Range 10 ~ 27.6VDC
Win Source Part Number 788383-PMD2406PKB1-A.(2).GN
Popularity Medium
Supply and Demand Status Limited
Family Name PMD
Introduction Date November 19, 2007
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PMD2406PKB1-A.(2).GN CAD Model

Description

The PMD2406PKB1-A.(2).GN from Sunon Fans is a fan.

  • Bearing Type: Ball
  • Voltage Range: 10 ~ 27.6VDC
  • Width: 20.00mm
  • Dimensions: Square - 60mm L x 60mm H
  • Air Flow: 27.5 CFM (0.779m3/min)
  • Static Pressure: 0.280 in H2O (69.7 Pa)
  • Noise Level: 39 dB(A)
  • RPM: 5000
  • Certifications: CE, CUR, TUV, UL

You May Also Be Interested in

ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
ebm-papst
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess