EN
  • EN
  • DE

ME92251VX-000U-A99

Part No ME92251VX-000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN AXIAL 92X25MM 12VDC WIRE  /  Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Vapo-Bearing™ 55.0 CFM (1.54m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® ME
Package Bulk
Product Status Obsolete
Voltage - Rated 12VDC
Dimension Square - 92mm L x 92mm H
Width 25.00mm
Air Flow 55.0 CFM (1.54m³/min)
Static Pressure 0.210 in H2O (52.3 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 37.5dB(A)
Power (Watts) 2.28 W
RPM 3400 RPM
Termination 2 Wire Leads
Approval Agency CE, CUR, TUV, UL
Weight 0.227 lb (102.97 g)
Current Rating (Amps) 0.190A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 259-1650
Standard Package 30
Win Source Part Number 1113899-ME92251VX-000U-A99
Ultra Librarian 3D Model Ultra Librarian ME92251VX-000U-A99 CAD Model

Description

The Sunon Fans MagLev® ME series DC brushless fan is an ideal solution for thermal management in various applications.

  • Voltage Rating: 12VDC
  • Power: 2.28W
  • Weight: 0.227lb (102.97g)
  • Width: 25.00mm
  • Air Flow: 55.0 CFM (1.54m³/min)
  • Static Pressure: 0.210 in H2O (52.3 Pa)
  • Noise Level: 37.5dB(A)
  • RPM: 3400
  • Bearing Type: Vapo-Bearing™
  • Fan Type: Tubeaxial
  • Temperature Range: -55°C to 125°C
  • Feature: Auto restart
  • Termination: 2 wire leads
  • Packaging: Bulk

You May Also Be Interested in

ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess