Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338586-SPHE1100AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHE1100AP CAD Model

Description

The SPHE1100AP, manufactured by Sunplus, is a DVD player system-on-a-chip (SoC) primarily utilized in DVD entertainment systems. This chip integrates a broad range of functionalities required for DVD playback, offering a compact and efficient solution for manufacturers.

Applications

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems

Features

  • Integrated DVD Decoder: Supports MPEG-2 video decoding, which is standard for DVD video content.
  • Built-in Audio DAC: Facilitates high-quality audio output for an immersive viewing experience.
  • Servo Controller: Manages the DVD drive mechanism, ensuring smooth and reliable disc reading and playback.
  • Macrovision Support: Incorporates copy protection technology to prevent unauthorized duplication of copyrighted material.
  • Progressive Scan Output: Enhances video quality by displaying all lines of a video frame simultaneously, reducing flicker and improving clarity.
  • Versatile Disc Format Compatibility: Supports a wide array of disc formats, including DVD-Video, DVD-R/RW, DVD+R/RW, CD-DA, CD-R/RW, VCD, and SVCD.
  • On-Screen Display (OSD) Controller: Enables the generation of user interface elements, such as menus, settings, and playback controls.
  • Peripheral Interfaces: Offers various interfaces like UART, SPI, I2C, and GPIO for seamless connectivity with other devices and components within the system.

Benefits

  • Reduced System Costs: High integration minimizes the need for external components, resulting in lower overall system expenses.
  • Simplified Design: The SoC approach simplifies the design process for DVD players, making it easier for manufacturers to develop new products.
  • Reliable Performance: Designed to deliver stable and consistent DVD playback, ensuring a satisfying user experience.
  • Wide Compatibility: Support for multiple disc formats enhances the versatility of DVD players, allowing users to enjoy a broader range of content.

Additional Details

The SPHE1100AP operates at a clock frequency suited for real-time DVD decoding and processing. Its power requirements typically involve a 3.3V supply for I/O and a lower voltage (e.g., 1.2V) for the core logic. It is generally available in a surface-mount package like LQFP, suitable for automated assembly. The chip includes power management features to reduce power consumption during operation and in standby mode. Standard communication protocols facilitate integration with various DVD drive components and external interfaces, such as USB. This chip is specifically designed for consumer electronics applications and prioritizes a balance between cost-effectiveness and performance, making it a preferred choice for manufacturers of entry-level and mid-range DVD players.

You May Also Be Interested in

Sony
Need more? Email Us
ECAD model for SBX1543-01
Yageo
Need more? Email Us
ECAD model for SBK160808A-121Y-N
Yageo
Need more? Email Us
ECAD model for SBK321611T-201Y
Diodes Incorporated
Lowest to $1.1607
ECAD model for SBR30100PT
Samsung
Need more? Email Us
ECAD model for SBT-B14
Yageo
Need more? Email Us
ECAD model for SBK201209-600Y-S
Yageo
Need more? Email Us
ECAD model for SBY321611T-310Y-S
Yageo
Lowest to $0.0056
ECAD model for SBY100505T-121Y-N
Intel
Need more? Email Us
ECAD model for SB82437VX SL28Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention