The SBY321611T-310Y-S is a multilayer chip bead filter manufactured by Yageo. This component is specifically designed to suppress high-frequency noise in electronic circuits, ensuring optimal performance and signal integrity. Its compact size and robust construction make it suitable for a wide range of applications, particularly those with limited board space.
Applications
- Mobile Phones and Smartphones
- Tablets and Portable Computing Devices
- Digital Cameras and Imaging Equipment
- Wireless Communication Systems
- Consumer Electronics Products
Features
- Small 3216 (1206) Package Size
- High Impedance at Relevant Frequencies
- Multilayer Construction for Reliability
- Surface Mount Technology (SMT)
- RoHS Compliant
Benefits
- Reduces Electromagnetic Interference (EMI)
- Improves Signal Quality
- Protects Sensitive Components from Noise
- Enhances Overall System Performance
- Easy to Integrate into Existing Designs
Additional Details
The SBY321611T-310Y-S has dimensions of 3.2mm x 1.6mm. Its impedance characteristics are carefully tailored for optimal noise suppression in its intended frequency range. The part is designed for automated assembly processes and withstands standard reflow soldering temperatures. Refer to the datasheet for specific impedance values, current ratings, and other crucial electrical parameters. The 'S' suffix may indicate a specific packaging or tolerance variation; consult the datasheet for details.