EN
  • EN
  • DE

SPMC05A-P5

Part No SPMC05A-P5
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338890-SPMC05A-P5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPMC05A-P5 CAD Model

Description

The Sunplus SPMC05A-P5 is a microcontroller likely designed for embedded applications requiring low power consumption and efficient processing. As a microcontroller unit (MCU), it integrates a processor core, memory, and various peripherals onto a single chip. While specific details on this exact model are limited, Sunplus is known for producing MCUs used in consumer electronics, multimedia devices, and other embedded systems. Given the 'SPMC' prefix, it is likely part of Sunplus's microcontroller family.

Applications

  • Consumer Electronics
  • Remote Controls
  • Toys
  • Low-Power Embedded Systems
  • Simple Industrial Control

Features

  • Integrated Microcontroller Core: Executes program instructions.
  • On-Chip Memory: Includes both program memory (Flash or ROM) and data memory (RAM).
  • Peripheral Interfaces: Such as GPIO, UART, SPI, I2C for communication and control.
  • Timers/Counters: Used for timing events and generating PWM signals.
  • Low-Power Operation: Designed for energy-efficient applications.
  • Interrupt Controller: Handles interrupt requests from peripherals.

Benefits

  • Reduced System Cost: Integration of multiple components onto a single chip.
  • Compact Design: Enables smaller product form factors.
  • Low Power Consumption: Extends battery life in portable devices.
  • Real-Time Control: Enables precise timing and control of external devices.
  • Flexibility: Programmable for a wide range of applications.

Given the limited information, it's important to consult the official Sunplus documentation for precise technical specifications, including clock speed, memory size, peripheral details, and power consumption characteristics. These details are critical for integrating the SPMC05A-P5 into a specific application.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess