EN
  • EN
  • DE

SUPERMICRO 215X40 - Screewed Spacer 40mm Int. thread M3 Ext. thread M3

Part No SUPERMICRO 215X40 - Screewed Spacer 40mm Int. thread M3 Ext. thread M3
Manufacturer Supermicro
Catalog Spare Parts
Description Screewed Spacer 40mm Int. thread M3 Ext. thread M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1435932-SUPERMICRO 215X40 - Screewed Spacer 40mm Int. thread M3 Ext. thread M3
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 215X40 - Screewed Spacer 40mm Int. thread M3 Ext. thread M3 CAD Model

Description

The SUPERMICRO 215X40 is a meticulously designed screwed spacer, engineered to facilitate the mounting and secure spacing of components within a computing environment. This precise, 40mm long spacer comes with internal and external threads, each measuring M3, establishing it as a uniform solution for assemblies requiring M3 screws. Primarily utilized in server, workstation, and various electronic assemblies, its role is to ensure that components are positioned correctly while also helping to prevent short-circuits and maintain optimal airflow. Manufactured from durable materials, the SUPERMICRO 215X40 spacer showcases resistance against mechanical stress and environmental factors, ensuring long-term reliability and performance. Such spacers are critical in the assembly of Supermicro server systems and other hardware that necessitates accurate spacing and firm component mounting, thereby contributing to the overall structural integrity and operational efficiency of the system.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124837 - Bezel CF3
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSU-208GB-BL - Ultra Slimline DVD-Writer
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L700 - RDX Cartridge QuikStor 2 TB
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Hot-Plug 3.5 HDD Caddy for Primergy M1-M5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess