EN
  • EN
  • DE

SUPERMICRO AOC-SAS9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA

Part No SUPERMICRO AOC-SAS9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9201-16I 16PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434954-SUPERMICRO AOC-SAS9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9201-16I - LSI 9201-16I 16PORT 6Gbps SAS/SATA CAD Model

Description

Featuring the LSI 9201-16I chipset, the SUPERMICRO AOC-SAS9201-16I is a high-capacity Host Bus Adapter (HBA) card designed to provide robust and high-speed 6Gbps connectivity for up to 16 SAS or SATA drives. This card is an exemplary choice for expanding storage capabilities in servers and workstations, catering to the needs of data-intensive applications such as large-scale databases, digital archives, and high-resolution video storage. With its ability to connect multiple drives directly, the AOC-SAS9201-16I simplifies storage architectures and enhances performance by eliminating bottlenecks. Its broad compatibility with SUPERMICRO servers ensures easy installation and operation, making it a highly reliable and efficient solution for upgrading storage infrastructure.

You May Also Be Interested in

Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess