EN
  • EN
  • DE

SUPERMICRO AT80602000810AA - Intel L5520 2.26GHz 4C 8M 60W

Part No SUPERMICRO AT80602000810AA - Intel L5520 2.26GHz 4C 8M 60W
Manufacturer Supermicro
Catalog CPU
Description Intel L5520 2.26GHz 4C 8M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435010-SUPERMICRO AT80602000810AA - Intel L5520 2.26GHz 4C 8M 60W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602000810AA - Intel L5520 2.26GHz 4C 8M 60W CAD Model

Description

The SUPERMICRO AT80602000810AA is equipped with the Intel L5520 CPU, a low-power, high-performance processor designed for advanced server applications. This quad-core processor operates at 2.26GHz and is particularly noted for its reduced thermal footprint at just 60W, making it an energy-efficient choice for data centers focused on minimizing operational costs and environmental impact. With an 8MB cache, it significantly boosts data retrieval speeds, enhancing overall system performance and efficiency. The L5520 is part of Intel's Nehalem family, which introduces innovative technologies like integrated memory controllers and QuickPath Interconnect, offering faster data transfer rates between the processor, memory, and peripherals. This CPU also supports Intel Hyper-Threading Technology, allowing for up to 8 threads to run simultaneously, thus improving multitasking capabilities and server throughput. Intel Virtualization Technology is another key feature, enabling efficient resource utilization and virtualized environments. Designed for compatibility with Supermicro's robust platforms, this processor is ideal for enterprises seeking to elevate their server performance while adhering to stringent energy efficiency standards.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess