EN
  • EN
  • DE

SUPERMICRO AT80602002091AA - Intel E5520 2.26GHz 4C 8M 80W

Part No SUPERMICRO AT80602002091AA - Intel E5520 2.26GHz 4C 8M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5520 2.26GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435176-SUPERMICRO AT80602002091AA - Intel E5520 2.26GHz 4C 8M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602002091AA - Intel E5520 2.26GHz 4C 8M 80W CAD Model

Description

Powered by the Intel E5520 processor, the SUPERMICRO AT80602002091AA serves as a cornerstone for high-performance server systems. This quad-core processor operates at a frequency of 2.26GHz, providing a blend of speed and efficiency with a thermal design power (TDP) of 80W. Equipped with an 8MB cache, it excels in reducing the time needed to access data, significantly improving workload management and processing speeds. The E5520 is based on the innovative Nehalem architecture from Intel, which is renowned for enhancements in energy efficiency and processing capability, featuring integrated memory controllers and Intel QuickPath Interconnect for rapid communication within the system. It fully supports Intel Hyper-Threading Technology, enabling the processor to handle up to 8 threads simultaneously, optimizing throughput and server responsiveness. Additionally, with Intel Virtualization Technology, it lays the groundwork for robust virtualized environments, enhancing server flexibility and resource management. This processor's compatibility with Supermicro platforms ensures seamless integration, making it a valued upgrade for enterprises aiming to boost their server performance and capacity.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess