EN
  • EN
  • DE

SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W

Part No SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5606 2.13Ghz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435054-SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W CAD Model

Description

The SUPERMICRO AT80614007290AE is powered by the Intel E5606 processor, tailored for enterprises seeking a balance between cost efficiency and stable server performance. This CPU features a 2.13GHz clock speed, four cores, and an 8MB cache, making it suitable for handling standard server tasks and applications. With an 80W TDP, it is designed for energy-efficient operations in server environments, aligning with green computing initiatives. The lack of Intel Hyper-Threading Technology is offset by its solid quad-core performance, capable of supporting various business applications, web hosting, and light database duties. The Intel E5606 is a reliable option for businesses requiring robust and energy-efficient computing solutions, complementing Supermicro's server offerings with its compatibility and stable performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess