EN
  • EN
  • DE

SUPERMICRO BX80614X5675 - Intel x5675 3.06GHz 6C 12M 95W

Part No SUPERMICRO BX80614X5675 - Intel x5675 3.06GHz 6C 12M 95W
Manufacturer Supermicro
Catalog CPU
Description Intel x5675 3.06GHz 6C 12M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435127-SUPERMICRO BX80614X5675 - Intel x5675 3.06GHz 6C 12M 95W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO BX80614X5675 - Intel x5675 3.06GHz 6C 12M 95W CAD Model

Description

Featuring an adept blend of performance and energy efficiency, the SUPERMICRO BX80614X5675 processor is tailored for demanding server and workstation environments. This Intel X5675 processor, built on the 32nm Westmere-EP architecture, boasts six cores and a base clock speed of 3.06GHz. It is further enhanced with Intel Turbo Boost Technology, which automatically increases the core frequency to accelerate performance based on the task at hand. The processor is equipped with 12MB of Intel SmartCache, facilitating quicker access to frequently used data by the cores. Despite its robust performance capabilities, it maintains a thermal design power (TDP) of 95 watts, offering a solid performance-to-power consumption ratio. Supporting Intel Hyper-Threading Technology, the X5675 can execute up to 12 threads simultaneously, dramatically improving computational efficiency and multitasking capabilities. It seamlessly integrates with Supermicro platforms, ensuring reliability and top-tier performance for computational-intensive operations, like 3D modeling, large data processing, and more.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess