EN
  • EN
  • DE

SUPERMICRO CBL-0237L - Supermicro Internal MiniSAS to 4 SATA 70cm

Part No SUPERMICRO CBL-0237L - Supermicro Internal MiniSAS to 4 SATA 70cm
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-0237L. Cable length: 0.7 m, Product colour: GreySupermicro CBL-0237L, Multi Lane - 4x Sata kabel.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434936-SUPERMICRO CBL-0237L - Supermicro Internal MiniSAS to 4 SATA 70cm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-0237L - Supermicro Internal MiniSAS to 4 SATA 70cm CAD Model

Description

The SUPERMICRO CBL-0237L cable is tailored for server and storage systems requiring extended reach, with a length of 70cm to facilitate connections between a MiniSAS (SFF-8087) controller and up to four individual SATA drives. This internal cable is an indispensable tool for system administrators and builders aiming to optimize their storage solutions within larger server cases or complex configurations. The 70cm length provides the flexibility needed to organize cables efficiently, improving airflow and reducing thermal stress on components. With its support for high-speed data transfer, the CBL-0237L is suitable for a variety of applications, from RAID configurations necessitating reliable throughput to high-density storage requiring scalable solutions. Constructed to Supermicro's exacting specifications, this cable ensures stable, high-performance connections, making it a cornerstone for systems where data integrity and availability are paramount.

You May Also Be Interested in

NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess