EN
  • EN
  • DE

SUPERMICRO CBL-PWEX-1028 - 8-Pin CPU to 8-Pin CPU 30cm GPU Power Cable

Part No SUPERMICRO CBL-PWEX-1028 - 8-Pin CPU to 8-Pin CPU 30cm GPU Power Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-PWEX-1028
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434933-SUPERMICRO CBL-PWEX-1028 - 8-Pin CPU to 8-Pin CPU 30cm GPU Power Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-PWEX-1028 - 8-Pin CPU to 8-Pin CPU 30cm GPU Power Cable CAD Model

Description

The SUPERMICRO CBL-PWEX-1028 provides a critical solution for complex system builds that require extended power delivery between CPU power sources and components requiring an 8-pin CPU power connection. With a length of 30cm, this cable enhances flexibility and cable routing options, allowing for a cleaner and more organized build by accommodating systems with unconventional PSU placements or larger chassis. It is crafted to meet the needs of high-end workstations, servers, and gaming systems that demand consistent, stable power for components such as high-TDP processors, ensuring they perform at their optimal levels without power throttling. The build quality emphasizes durability and reliable conductivity, reducing resistance and heat generation to maintain efficient power distribution. By using the SUPERMICRO CBL-PWEX-1028, system integrators and enthusiasts can easily overcome layout challenges and power supply limitations, supporting intricate builds without compromising on performance or reliability.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess