EN
  • EN
  • DE

SUPERMICRO CSE-116-X10SRH-CF - Supermicro CSE-116 X10SRH-CF 1U 10x2.5

Part No SUPERMICRO CSE-116-X10SRH-CF - Supermicro CSE-116 X10SRH-CF 1U 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-116 X10SRH-CF 1U 10x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435827-SUPERMICRO CSE-116-X10SRH-CF - Supermicro CSE-116 X10SRH-CF 1U 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-116-X10SRH-CF - Supermicro CSE-116 X10SRH-CF 1U 10x2.5 CAD Model

Description

The SUPERMICRO CSE-116-X10SRH-CF is a highly versatile 1U rackmount server chassis designed to integrate seamlessly with the Supermicro X10SRH-CF motherboard, suitable for demanding data center and IT environments. This chassis configuration supports up to 10 hot-swappable 2.5-inch drives, offering a high degree of storage flexibility and scalability for businesses with growing data needs. Equipped with a 700W high-efficiency redundant power supply, it guarantees smooth and continuous operation, reducing the risk of downtime and enhancing overall system reliability. Advanced cooling solutions ensure superior heat dissipation, protecting critical server components from overheating and ensuring uninterrupted performance across diverse operational scenarios. Built-in IPMI 2.0 with dedicated LAN provides comprehensive remote management capabilities, allowing IT administrators to efficiently manage and monitor server systems from any location. The CSE-116-X10SRH-CF is designed for maximum space utilization within data centers, offering an efficient solution for expanding server capabilities without the need for additional physical space. Ideal for applications such as virtualization, cloud computing, and enterprise-level database management, this server chassis meets the needs of businesses looking for high performance, storage capacity, and reliability.

You May Also Be Interested in

IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess