EN
  • EN
  • DE

LENOVO 1723E7X - Express 1U 17in Flat Panel Monitor Console Kit w/o w/o keyboard

Part No LENOVO 1723E7X - Express 1U 17in Flat Panel Monitor Console Kit w/o w/o keyboard
Manufacturer Lenovo
Catalog Rack Options
Description IBM 1723E7X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432339-LENOVO 1723E7X - Express 1U 17in Flat Panel Monitor Console Kit w/o w/o keyboard
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 1723E7X - Express 1U 17in Flat Panel Monitor Console Kit w/o w/o keyboard CAD Model

Description

The LENOVO 1723E7X represents the pinnacle of space-saving design with its Express 1U 17in Flat Panel Monitor Console Kit, notably absent a keyboard for those seeking a minimalistic approach. This console kit is engineered for environments where space efficiency and screen access are paramount, offering a 17-inch flat-panel monitor within a compact 1U form factor. Designed to integrate flawlessly into Lenovo server racks, it provides a high-resolution display solution for server monitoring and management without occupying excessive rack real estate. The absence of a built-in keyboard offers flexibility in setup, allowing IT professionals to choose their input devices based on specific requirements or preferences, further optimizing the operational space. The LENOVO 1723E7X is tailored for data centers and IT environments that prioritize a clutter-free and versatile server management setup, offering unparalleled space efficiency and display quality.

You May Also Be Interested in

IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess