EN
  • EN
  • DE

SUPERMICRO CSE-216-X9DRD-7LN4F - Supermicro CSE-216 X9DRD-7LN4F 2U 24x2.5

Part No SUPERMICRO CSE-216-X9DRD-7LN4F - Supermicro CSE-216 X9DRD-7LN4F 2U 24x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-216 X9DRD-7LN4F 2U 24x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435802-SUPERMICRO CSE-216-X9DRD-7LN4F - Supermicro CSE-216 X9DRD-7LN4F 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-216-X9DRD-7LN4F - Supermicro CSE-216 X9DRD-7LN4F 2U 24x2.5 CAD Model

Description

The SUPERMICRO CSE-216-X9DRD-7LN4F is an enterprise-grade 2U server chassis engineered to support the Supermicro X9DRD-7LN4F motherboard. Designed for optimal performance and scalability, this chassis is capable of housing 24 hot-swappable 2.5-inch drives, making it an excellent choice for demanding data-driven environments. The chassis benefits from Supermicro's superior cooling design, ensuring efficient heat dissipation that is critical in maintaining performance stability and extending the lifespan of components. It also features redundant high-efficiency power supplies for continuous system uptime and energy cost savings. With support for the X9DRD-7LN4F motherboard's seven PCI-E slots and four Gigabit Ethernet LAN ports, the chassis offers extensive expandability and networking capabilities, ideal for complex applications such as database management, virtualization, and intensive computational tasks. This server chassis is a robust and reliable solution for businesses looking to build a high-performance computing platform.

You May Also Be Interested in

IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess