EN
  • EN
  • DE

SUPERMICRO CSE-815-X8SIE-LN4F - Supermicro CSE-815 X8SIE-LN4F 1U Server 4x3.5

Part No SUPERMICRO CSE-815-X8SIE-LN4F - Supermicro CSE-815 X8SIE-LN4F 1U Server 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-815 X8SIE-LN4F 1U Server 4x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435814-SUPERMICRO CSE-815-X8SIE-LN4F - Supermicro CSE-815 X8SIE-LN4F 1U Server 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-815-X8SIE-LN4F - Supermicro CSE-815 X8SIE-LN4F 1U Server 4x3.5 CAD Model

Description

The SUPERMICRO CSE-815-X8SIE-LN4F is a compact and efficient 1U server designed for a variety of applications ranging from web hosting to network infrastructure. Built on the X8SIE-LN4F motherboard, this server is optimized for Intel Xeon processors in the 3400 series, offering a cost-effective solution without compromising performance. It features four 3.5"" hot-swap drive bays, providing flexibility in storage configuration for enhanced data security and performance. With support for up to 32GB of ECC unbuffered memory, it can handle multiple tasks simultaneously with ease. The inclusion of quad Gigabit Ethernet ports ensures high-speed network connectivity and efficient data transfer rates, making it suitable for environments requiring high network throughput. The CSE-815-X8SIE-LN4F also includes a dedicated IPMI 2.0 port for remote management, allowing administrators to monitor and manage the server remotely. Its compact 1U form factor makes it ideal for data centers and server rooms where space is at a premium, while the efficient cooling design ensures reliable operation under continuous workloads. This server offers an excellent balance of performance, storage flexibility, and network capability, making it a versatile platform for SMBs and enterprise applications.

You May Also Be Interested in

IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess