EN
  • EN
  • DE

SUPERMICRO CSE-PT8L - Supermicro 1U Rail Kit CSE-811, CSE-512, CSE-513

Part No SUPERMICRO CSE-PT8L - Supermicro 1U Rail Kit CSE-811, CSE-512, CSE-513
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro 1U Chassis Mounting Rails and Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434858-SUPERMICRO CSE-PT8L - Supermicro 1U Rail Kit CSE-811, CSE-512, CSE-513
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-PT8L - Supermicro 1U Rail Kit CSE-811, CSE-512, CSE-513 CAD Model

Description

The SUPERMICRO CSE-PT8L is a 1U rail kit designed to support the installation of Supermicro server chassis, including the CSE-811, CSE-512, and CSE-513 models, into rackmount configurations. This rail kit is an indispensable accessory for IT professionals and system integrators looking to securely mount Supermicro servers within a rack environment. It offers a sturdy and reliable mounting solution, ensuring that servers are kept stable and secure. The CSE-PT8L is engineered for ease of installation, providing a smooth and hassle-free setup process. Its durability and precision design ensure compatibility and optimal support for selected Supermicro server chassis, making it a critical component for efficient data center management and operations.

You May Also Be Interested in

Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess