EN
  • EN
  • DE

DELL TFV72 - FRONTBEZEL R520 R530 R720 R730 R730XD R820

Part No DELL TFV72 - FRONTBEZEL R520 R530 R720 R730 R730XD R820
Manufacturer Dell
Catalog IT infrastructure Accessories
Description FRONTBEZEL R520 R720 R820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388457-DELL TFV72 - FRONTBEZEL R520 R530 R720 R730 R730XD R820
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL TFV72 - FRONTBEZEL R520 R530 R720 R730 R730XD R820 CAD Model

Description

The DELL TFV72 - FRONTBEZEL is exclusively designed for compatibility with a range of Dell PowerEdge servers including models R520, R530, R720, R730, R730XD, and R820. This front bezel serves a dual purpose, enhancing the server's aesthetic appeal while providing critical protection against dust and debris that could harm the server’s internal components. Featuring a lockable design, it ensures additional security, preventing unauthorized access to the server's hardware. Fabricated from high-grade materials, the TFV72 front bezel withstands the demanding conditions of a server room environment, contributing to the longevity and reliability of the server. Its ease of installation and removal is a notable advantage, allowing IT personnel to perform maintenance or upgrades with minimal disruption. The TFV72 not only maintains the operational efficiency of the servers but also enhances physical security, making it an essential component for any data center or IT infrastructure utilizing compatible Dell PowerEdge servers.

You May Also Be Interested in

Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess