EN
  • EN
  • DE

DELL W8D5J - BACKPLANE 4X3.5 EXPANDER R740XD

Part No DELL W8D5J - BACKPLANE 4X3.5 EXPANDER R740XD
Manufacturer Dell
Catalog IT infrastructure Accessories
Description BACKPLANE 4X3.5 EXPANDER R740XD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388377-DELL W8D5J - BACKPLANE 4X3.5 EXPANDER R740XD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL W8D5J - BACKPLANE 4X3.5 EXPANDER R740XD CAD Model

Description

The DELL W8D5J BACKPLANE 4X3.5 EXPANDER for the R740XD is an essential hardware component designed to dramatically enhance the storage capacity and flexibility of Dell’s PowerEdge R740XD servers. This backplane expander allows for the connection of up to four additional 3.5-inch hard drives, enabling significant storage expansion without the need for replacing the existing server chassis. Constructed with precision engineering, the W8D5J ensures compatibility and optimal performance with the R740XD’s storage system, facilitating seamless data transfers and maximizing the efficiency of storage operations. The integration of the expander into the server infrastructure is designed for straightforward installation, promoting ease of use and minimal downtime. This component is pivotal for businesses looking to scale their data storage capabilities, providing a cost-effective solution for increasing storage density while leveraging the advanced features of the PowerEdge R740XD server. With the DELL W8D5J BACKPLANE 4X3.5 EXPANDER, organizations can confidently address their growing data demands, ensuring robust and reliable storage architecture for their critical IT operations.

You May Also Be Interested in

EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess