EN
  • EN
  • DE

DELL TVJYN - CADDY BRACKET R740XD 2.5 TO 3.5 MID

Part No DELL TVJYN - CADDY BRACKET R740XD 2.5 TO 3.5 MID
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY BRACKET R740XD 2.5 TO 3.5 MID
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388384-DELL TVJYN - CADDY BRACKET R740XD 2.5 TO 3.5 MID
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL TVJYN - CADDY BRACKET R740XD 2.5 TO 3.5 MID CAD Model

Description

The DELL TVJYN Caddy Bracket is a uniquely designed accessory engineered to adapt 2.5-inch drives to fit 3.5-inch drive bays, specifically for the Dell PowerEdge R740XD server. This mid-mounted bracket not only facilitates the integration of smaller drives into larger bays but also ensures a secure and stable connection, protecting the drive and maintaining optimal performance. Constructed from premium materials, the TVJYN bracket withstands rigorous use, offering a lasting solution for data centers and IT environments that require versatility and reliability in their storage configurations. Its precise design allows for easy installation, enabling quick and efficient drive swaps without disrupting server operations. The DELL TVJYN Caddy Bracket is an invaluable tool for system administrators and IT professionals looking to optimize storage density or repurpose existing drives within their Dell PowerEdge R740XD servers.

You May Also Be Interested in

EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess