EN
  • EN
  • DE

SUPERMICRO DTM64340 - 8GB 2Rx4 PC3-10600R DDR3-1333MHz DATARAM

Part No SUPERMICRO DTM64340 - 8GB 2Rx4 PC3-10600R DDR3-1333MHz DATARAM
Manufacturer Supermicro
Catalog IT infrastructure Memory
Description 8GB 2Rx4 PC3-10600R DDR3-1333MHz DATARAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1435585-SUPERMICRO DTM64340 - 8GB 2Rx4 PC3-10600R DDR3-1333MHz DATARAM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO DTM64340 - 8GB 2Rx4 PC3-10600R DDR3-1333MHz DATARAM CAD Model

Description

The SUPERMICRO DTM64340 is an 8GB DDR3-1333MHz memory module engineered for stability and performance in server platforms. With a specification of PC3-10600R, this DIMM offers a rate of 1333MHz, providing a balanced performance for server applications that depend on both speed and reliability. The 2Rx4 configuration signifies a dual rank module with four banks, optimized for efficient data handling and stability under load. This DDR3 memory module benefits from lower power consumption compared to earlier DDR technologies, making it an energy-efficient upgrade or addition to data centers and server environments looking to enhance their operational efficiency without compromising on performance. Manufactured by DATARAM, a trusted name in the industry, this SUPERMICRO memory module is built to meet the rigorous demands of server operations, providing a reliable solution for expanding the memory capacity of compatible SUPER and ensuring the smooth running of critical applications.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess