EN
  • EN
  • DE

SUPERMICRO FAN-0147L4 - Supermicro 40mm Axial Fan

Part No SUPERMICRO FAN-0147L4 - Supermicro 40mm Axial Fan
Manufacturer Supermicro
Catalog Hard Drives
Description Supermicro FAN-0147L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435306-SUPERMICRO FAN-0147L4 - Supermicro 40mm Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0147L4 - Supermicro 40mm Axial Fan CAD Model

Description

The SUPERMICRO FAN-0147L4 is a compact, yet powerful 40mm axial fan designed to offer efficient cooling for Supermicro server systems. Despite its small size, this fan is capable of generating significant airflow to ensure the optimal thermal management of server components. It is specifically engineered to operate within the confined spaces of server racks, providing targeted cooling to high-heat generating areas and ensuring the stability and reliability of the system. The FAN-0147L4 is built to meet the rigorous requirements of continuous server operation, with a design focus on longevity and consistent performance. This axial fan is an ideal solution for enhancing the cooling in Supermicro server systems, where maintaining the correct operating temperature is essential for system health and performance. Its dependable operation and ability to fit in tight spaces make it a valuable component for server maintenance and optimization.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess