EN
  • EN
  • DE

SUPERMICRO FAN-0151L4 - Supermicro 92mm Hot-Swappable Middle Axial Fan

Part No SUPERMICRO FAN-0151L4 - Supermicro 92mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0151L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435239-SUPERMICRO FAN-0151L4 - Supermicro 92mm Hot-Swappable Middle Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0151L4 - Supermicro 92mm Hot-Swappable Middle Axial Fan CAD Model

Description

The SUPERMICRO FAN-0151L4 is a specialized cooling solution designed for Supermicro server systems, ensuring efficient heat dissipation and operational stability under high workloads. This 92mm middle axial fan features hot-swappable capability, allowing for easy maintenance and replacement without the need to power down the system, thereby minimizing downtime. Engineered for optimal airflow and pressure, the FAN-0151L4 enhances cooling performance in dense server environments. Its compatibility with various Supermicro chassis enhances its versatility, making it an essential component for maintaining optimal temperatures and extending the longevity of the server's components. With its durable construction and efficient operation, the SUPERMICRO FAN-0151L4 is a reliable choice for IT professionals seeking to improve their system's thermal management.

You May Also Be Interested in

Dell
FAN SC280
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess