EN
  • EN
  • DE

SUPERMICRO HUS723030ALS640 - 3TB 7.2K 3.5 SAS 6G HUS723030ALS640

Part No SUPERMICRO HUS723030ALS640 - 3TB 7.2K 3.5 SAS 6G HUS723030ALS640
Manufacturer Supermicro
Catalog Hard Drives
Description 3TB 7.2K 3.5 SAS 6G HUS723030ALS640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435381-SUPERMICRO HUS723030ALS640 - 3TB 7.2K 3.5 SAS 6G HUS723030ALS640
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HUS723030ALS640 - 3TB 7.2K 3.5 SAS 6G HUS723030ALS640 CAD Model

Description

The SUPERMICRO HUS723030ALS640 is a robust 3TB Hard Disk Drive that offers substantial storage capacity for enterprise storage systems. This 3.5-inch HDD operates at a spindle speed of 7200 RPM, ensuring efficient access to large datasets. With a SAS 6Gb/s interface, it delivers high-speed data transfer rates suitable for critical business applications, including databases, online transaction processing, and high-performance computing. Designed to support 24x7 operational requirements, this drive incorporates advanced reliability features such as error correction and rotational vibration sensors, which help to maintain data integrity and consistent performance in multi-drive environments. Its large 3TB capacity makes it an excellent choice for expanding storage in data centers, supporting archival and backup solutions, or integrating into RAID systems for redundancy. The SUPERMICRO HUS723030ALS640 combines high capacity, reliability, and performance, making it a valuable component in any enterprise storage strategy.

You May Also Be Interested in

CISCO
Cisco UCS-SD240GBKS4-EB. SSD capacity: 240 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD-128G - 128GB SD Card for UCS servers
Need more? Email Us
CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us
CISCO
Cisco UCS-SD600GBE3K9. SSD capacity: 600 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD600G15K12G - 600GB 12G SAS 15K RPM SFF HDD
Need more? Email Us
CISCO
Cisco UCS-SD480GM6-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us
CISCO
CISCO UCS-SD76TBM6NK9 - 7.6TB Enterprise value SATA SSD (1X, SED) Micron
Need more? Email Us
CISCO
Cisco UCS-SD960GIKS4-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess