EN
  • EN
  • DE

SUPERMICRO MZ7KH960HAJR-00005 - 960GB SSD 2.5 SATA 6G MIX MZ7KH960HAJR-00005 SM883

Part No SUPERMICRO MZ7KH960HAJR-00005 - 960GB SSD 2.5 SATA 6G MIX MZ7KH960HAJR-00005 SM883
Manufacturer Supermicro
Catalog Hard Drives
Description 960GB SSD 2.5 SATA 6G MIX MZ7KH960HAJR-00005 SM883
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435465-SUPERMICRO MZ7KH960HAJR-00005 - 960GB SSD 2.5 SATA 6G MIX MZ7KH960HAJR-00005 SM883
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZ7KH960HAJR-00005 - 960GB SSD 2.5 SATA 6G MIX MZ7KH960HAJR-00005 SM883 CAD Model

Description

The SUPERMICRO MZ7KH960HAJR-00005 is an enterprise-grade solid-state drive (SSD) that brings together performance, reliability, and a substantial storage capacity of 960GB. This 2.5-inch SSD leverages the SATA 6Gb/s interface, ensuring compatibility with a broad array of servers, desktops, and storage systems, while also providing fast data transfer speeds that significantly exceed those of traditional hard disk drives (HDDs). Designed for mixed-use workloads, the SM883 series SSD excels in environments requiring both high-throughput reads and writes such as online transaction processing, cloud computing, and virtualization. It features advanced technologies for data consistency and durability, including end-to-end data protection and a robust error correction code (ECC) algorithm. Additionally, the MZ7KH960HAJR-00005 SSD is engineered for enhanced longevity and reliability, making it an excellent choice for mission-critical applications where data availability and integrity are of utmost importance. With its blend of performance, capacity, and reliability, this SSD provides an optimized storage solution that can help improve the efficiency and responsiveness of IT systems.

You May Also Be Interested in

CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess