EN
  • EN
  • DE

SUPERMICRO PWS-1K62A-1R - Supermicro 1600W Titanium Power Supply

Part No SUPERMICRO PWS-1K62A-1R - Supermicro 1600W Titanium Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K62A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435728-SUPERMICRO PWS-1K62A-1R - Supermicro 1600W Titanium Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K62A-1R - Supermicro 1600W Titanium Power Supply CAD Model

Description

Engineered for maximum efficiency and uncompromised performance, the SUPERMICRO PWS-1K62A-1R represents the zenith of power supply technology with its astounding 1600W output capacity. This unit is distinguished by its 80 PLUS Titanium certification, showcasing its industry-leading energy efficiency of up to 96% under typical loads, thereby markedly reducing electricity consumption and operational costs in data centers and enterprise IT environments. This Titanium rated PSU ensures a greener footprint while delivering power more effectively to components. Designed with a 1U form factor, it is specifically built for redundancy in high-availability systems, ensuring no single point of failure can disrupt server operations. The power supply's cutting-edge architecture includes features for real-time monitoring of power consumption, temperature, and operational status, which can be critical for maintaining optimum performance and uptime. Hot-swap capabilities further enhance its operational reliability, allowing faulty units to be replaced without interrupting workflows or compromising server uptime. With an extensive suite of protection features such as Over-Temperature Protection (OTP), Over-Voltage Protection (OVP), Short Circuit Protection (SCP), and more, the PWS-1K62A-1R sets a new standard for power supply durability and reliability. Its superior performance and efficiency make it an ideal choice for powering next-generation servers and high-performance computing applications.

You May Also Be Interested in

CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess