EN
  • EN
  • DE

SUPERMICRO SL4D316R11S8KF-SM - 4GB 1Rx8 PC3-12800E DDR3-1600MHz

Part No SUPERMICRO SL4D316R11S8KF-SM - 4GB 1Rx8 PC3-12800E DDR3-1600MHz
Manufacturer Supermicro
Catalog IT infrastructure Memory
Description 4GB 1Rx8 PC3-12800E DDR3-1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1435632-SUPERMICRO SL4D316R11S8KF-SM - 4GB 1Rx8 PC3-12800E DDR3-1600MHz
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SL4D316R11S8KF-SM - 4GB 1Rx8 PC3-12800E DDR3-1600MHz CAD Model

Description

The SUPERMICRO SL4D316R11S8KF-SM is a 4GB DDR3 memory module designed to provide high-speed and reliable performance for servers and workstations. Operating at 1600MHz (PC3-12800E), this 1Rx8 memory module delivers faster data transfer rates compared to its predecessors, resulting in enhanced overall system responsiveness and efficiency. The DDR3 technology deployed in this module allows for lower voltage requirements, making it more energy efficient while reducing heat generation, thus supporting better thermal management in dense server environments. This memory module features Error Correcting Code (ECC) unbuffered memory, which can detect and correct common types of internal data corruption, offering an additional layer of reliability crucial for enterprise-level servers and mission-critical systems. The module's 240-pin form factor ensures compatibility with a broad range of SUPERMICRO motherboards and systems. Designed specifically for use in servers, this memory module is an ideal choice for businesses and IT professionals looking for a cost-effective way to upgrade their system's memory capacity, enhance multitasking capabilities, and achieve smoother operation of memory-intensive applications. The SUPERMICRO SL4D316R11S8KF-SM is tailored for users who demand stability, high performance, and robustness in their server environments, where downtime can significantly impact business operations. Whether upgrading existing systems or building new infrastructure, this memory module represents a smart investment in ensuring your server's performance meets the demands of modern workloads.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess