EN
  • EN
  • DE

SUPERMICRO SNK-P0038P - Supermicro 2U Heat Sink (X8/X9)

Part No SUPERMICRO SNK-P0038P - Supermicro 2U Heat Sink (X8/X9)
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0038P. Type: Heatsink/Radiatior. Product colour: SilverSupermicro SNK-P0038P processor heatsink for Socket 1366.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435527-SUPERMICRO SNK-P0038P - Supermicro 2U Heat Sink (X8/X9)
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0038P - Supermicro 2U Heat Sink (X8/X9) CAD Model

Description

The SUPERMICRO SNK-P0038P is a specialized heat sink engineered to provide exceptional cooling in 2U server configurations, compatible with Supermicro's X8 and X9 server boards. This high-performance passive cooling solution is designed to address the challenging thermal conditions of server racks by efficiently dissipating heat from the CPU, ensuring stable and reliable server performance under various operational loads. The carefully designed fin structure and heat pipe layout maximize heat exchange and air flow, allowing for effective heat dissipation even in the dense, airflow-restricted environments typical of 2U server enclosures. The passive nature of the SNK-P0038P eliminates the need for mechanical components, such as fans, thereby reducing noise and increasing reliability by minimizing potential points of mechanical failure. Ideal for data centers and enterprise-grade servers where continuous uptime is crucial, the SNK-P0038P is a testament to Supermicro's expertise in server thermal management, offering a solution that combines efficiency, reliability, and silent operation to meet the rigorous cooling demands of high-load server applications.

You May Also Be Interested in

Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink x240 - rear processor (CPU 1)
Need more? Email Us
Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink - x3250M4 (2583) - Standard
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess