EN
  • EN
  • DE

SUPERMICRO SNK-P0047PD - Supermicro Heat Sink (X9/X10/X11) Square ILM

Part No SUPERMICRO SNK-P0047PD - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0047PD. Type: Heatsink/Radiatior. Product colour: Stainless steel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435533-SUPERMICRO SNK-P0047PD - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0047PD - Supermicro Heat Sink (X9/X10/X11) Square ILM CAD Model

Description

The SUPERMICRO SNK-P0047PD is a meticulously engineered heat sink designed to address the cooling requirements of Supermicro's server platforms spanning the X9, X10, and X11 generations with Square ILM configurations. Its primary focus is on promoting efficient heat dissipation to ensure stable and reliable CPU performance across various demanding applications. Featuring a durable construction that combines a copper base with a dense aluminum fin array, this heat sink facilitates effective thermal heat transfer and dissipation. The design is fine-tuned to optimize airflow, enabling it to handle the thermal challenges of modern data center and high-performance computing environments. The SNK-P0047PD is easy to install, offering a secure and precise fit onto the CPU with its well-designed mounting mechanism. Its robust performance and compatibility with Square ILM motherboard layouts make it an essential component for Supermicro servers operating in environments where thermal efficiency and reliability are paramount.

You May Also Be Interested in

Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess