EN
  • EN
  • DE

SUPERMICRO SSDSC2BB016T4-SM - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500

Part No SUPERMICRO SSDSC2BB016T4-SM - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500
Manufacturer Supermicro
Catalog Hard Drives
Description 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435467-SUPERMICRO SSDSC2BB016T4-SM - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSDSC2BB016T4-SM - 1.6TB SSD 2.5 SATA 6G RI SSDSC2BB016T4 S3500 CAD Model

Description

The SUPERMICRO SSDSC2BB016T4-SM is a high-capacity 1.6TB Solid State Drive that delivers exceptional storage solutions for enterprise-level environments. Featuring a 2.5-inch form factor and utilizing the SATA 6Gb/s interface, this SSD is designed for read-intensive (RI) applications, making it an ideal choice for servers, data centers, and cloud storage systems where read performance is critical. The S3500 series SSD incorporates advanced technologies to ensure data security, end-to-end data protection, and a high level of reliability. It offers consistent read speeds that significantly improve system responsiveness and reduce latency in mission-critical applications. This SSD benefits from SUPERMICRO's expertise in enterprise storage, offering features such as power-loss data protection and enhanced SMART attributes for effective monitoring of the drive's health and performance over time. Its large capacity and robust performance make it a valuable asset for managing large volumes of data efficiently.

You May Also Be Interested in

CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess