EN
  • EN
  • DE

SUPERMICRO SSG-6049P-E1CR36L - SuperStorage SSG-6049P X11DPH-T 4U 36x3.5 2x2.5

Part No SUPERMICRO SSG-6049P-E1CR36L - SuperStorage SSG-6049P X11DPH-T 4U 36x3.5 2x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 6049P-E1CR36L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435837-SUPERMICRO SSG-6049P-E1CR36L - SuperStorage SSG-6049P X11DPH-T 4U 36x3.5 2x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSG-6049P-E1CR36L - SuperStorage SSG-6049P X11DPH-T 4U 36x3.5 2x2.5 CAD Model

Description

The SUPERMICRO SSG-6049P-E1CR36L positions itself as a robust and flexible storage solution in the SuperStorage series, designed to meet the high demands of enterprise storage environments. Engineered in a 4U chassis, it provides an expansive capacity with 36 3.5"" drive bays for large-scale storage, complemented by 2 additional 2.5"" bays for SSDs or boot drives, allowing for an optimized mix of high-capacity storage and fast-access drives. At its core, the system is driven by the X11DPH-T motherboard, which is built around the Intel C621 chipset, offering support for Dual Intel Xeon Scalable Processors. This platform is designed for unmatched performance and reliability, with features that include up to 2TB of ECC DDR4 memory, Intel QuickAssist Technology, and comprehensive I/O offerings including 10GbE LAN options. The chassis is designed for efficiency and ease of maintenance, featuring hot-swap bays, redundant, Platinum Level high-efficiency power supplies, and advanced cooling options. This storage server is perfectly suited for high-density storage applications such as data center deployment, cloud storage, and enterprise backup solutions, providing a foundation for scalability and performance in demanding data environments.

You May Also Be Interested in

IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess