EN
  • EN
  • DE

SUPERMICRO ST2000NM0011 - 2TB 7.2K 3.5 SATA 6G ST2000NM0011

Part No SUPERMICRO ST2000NM0011 - 2TB 7.2K 3.5 SATA 6G ST2000NM0011
Manufacturer Supermicro
Catalog Hard Drives
Description Supermicro ST2000NM0011. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- SATA-3 - 2000GB - 64MB - 6.0Gb/sec - 7200 rpm.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435310-SUPERMICRO ST2000NM0011 - 2TB 7.2K 3.5 SATA 6G ST2000NM0011
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ST2000NM0011 - 2TB 7.2K 3.5 SATA 6G ST2000NM0011 CAD Model

Description

The SUPERMICRO ST2000NM0011 is a 2TB Hard Disk Drive (HDD) that combines high capacity with performance, making it an ideal solution for a wide range of enterprise storage requirements. This drive features a 3.5 inch form factor and utilizes a SATA 6Gb/s interface for compatibility with a broad array of server and storage systems. With a spindle speed of 7,200 RPM, it offers a good balance between performance and power consumption, providing fast read and write speeds to support demanding applications and workloads. The ST2000NM0011 model is designed with reliability in mind, incorporating features such as rotational vibration sensors to maintain performance in multi-drive environments, and advanced power management for energy efficiency. Its large capacity makes it suitable for applications such as bulk data storage, archival, and backup solutions, where space and reliability are critical. Whether deployed in data centers, cloud storage architectures, or enterprise servers, the SUPERMICRO ST2000NM0011 HDD delivers the storage space and dependable performance businesses require to operate efficiently.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess