EN
  • EN
  • DE

SUPERMICRO SYS-1028U-TNRT+ - SuperServer SYS-1028U-TNRT+ X10DRU-I+ 1U 10x2.5

Part No SUPERMICRO SYS-1028U-TNRT+ - SuperServer SYS-1028U-TNRT+ X10DRU-I+ 1U 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 1028U-TNRT+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435818-SUPERMICRO SYS-1028U-TNRT+ - SuperServer SYS-1028U-TNRT+ X10DRU-I+ 1U 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1028U-TNRT+ - SuperServer SYS-1028U-TNRT+ X10DRU-I+ 1U 10x2.5 CAD Model

Description

The SUPERMICRO SYS-1028U-TNRT+ SuperServer is an ultra-dense and high-performance server optimized for enterprise-level applications such as virtualization, cloud computing, and high-frequency trading platforms. Built around the Super X10DRU-I+ motherboard, this 1U server offers significant processing power, flexibility, and scalability. It supports dual Intel Xeon E5-2600 v3/v4 family processors, enabling it to handle heavy workloads with ease. The server accommodates up to ten 2.5"" hot-swap drive bays, allowing for a flexible mix of SSDs and HDDs for high-speed storage and large storage capacity. With 24x DIMM slots supporting up to 1.5TB of DDR4 ECC registered memory, the SYS-1028U-TNRT+ excels in memory-intensive applications, offering rapid data access and processing capabilities. Networking is robust, featuring dual 10GBase-T Ethernet ports for high-speed connectivity and efficient data transfer rates. Additionally, the server includes dedicated IPMI 2.0 with KVM over LAN support for remote server management. With its compact 1U form factor, energy-efficient design, and advanced cooling features, the SYS-1028U-TNRT+ is an ideal solution for organizations looking to deploy a dense and powerful server infrastructure with minimal space and power consumption.

You May Also Be Interested in

IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess