EN
  • EN
  • DE

SUPERMICRO SYS-1029P-MTR - SuperServer SYS-1029P-MTR X11DPL-i 1U 8x2.5

Part No SUPERMICRO SYS-1029P-MTR - SuperServer SYS-1029P-MTR X11DPL-i 1U 8x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 1029P-MTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435841-SUPERMICRO SYS-1029P-MTR - SuperServer SYS-1029P-MTR X11DPL-i 1U 8x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1029P-MTR - SuperServer SYS-1029P-MTR X11DPL-i 1U 8x2.5 CAD Model

Description

The SUPERMICRO SYS-1029P-MTR is a high-density, performance-optimized 1U rack server from Supermicro's SuperServer product line. It is built on the X11DPL-i motherboard, offering support for Dual Intel Xeon Scalable Processors and leveraging Intel’s C621 chipset, tailored for efficiency and performance. The configuration allows for up to 1TB of ECC DDR4 memory across 8 DIMM slots, providing ample headroom for memory-intensive tasks. Storage flexibility is ensured with 8 hot-swap 2.5"" drive bays, supporting a mix of SATA and NVMe drives for balanced storage capacity and speed. Network connectivity is robust, featuring dual Gigabit Ethernet ports as standard with options for further expansion. This server platform also includes a dedicated IPMI port for remote management, facilitating easy monitoring and management of servers in data centers or remote locations. Engineered in a compact 1U form factor, it incorporates advanced cooling solutions and redundant power supplies to maximize uptime and reliability. The SYS-1029P-MTR is an ideal choice for enterprise-scale virtualization, cloud computing, and high-performance applications demanding a blend of power and space efficiency.

You May Also Be Interested in

IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess