EN
  • EN
  • DE

SUPERMICRO SYS-6028R-TRT - SuperServer SYS-6028R-TRT 10DRI-T 2U 8x3.5

Part No SUPERMICRO SYS-6028R-TRT - SuperServer SYS-6028R-TRT 10DRI-T 2U 8x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 6028R-TRT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435810-SUPERMICRO SYS-6028R-TRT - SuperServer SYS-6028R-TRT 10DRI-T 2U 8x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6028R-TRT - SuperServer SYS-6028R-TRT 10DRI-T 2U 8x3.5 CAD Model

Description

The SUPERMICRO SYS-6028R-TRT is a high-performance 2U SuperServer ideal for enterprise-level applications, offering a superior combination of performance, expandability, and efficiency. Powered by dual Intel Xeon E5-2600 v3/v4 series processors, this server delivers exceptional processing power, capable of handling demanding workloads and computing requirements. The SuperServer SYS-6028R-TRT features 8x 3.5-inch hot-swap drive bays, providing ample storage space and flexibility for various storage configurations, including high-capacity hard drives and solid-state drives for optimal performance and efficiency. It supports up to 1.5TB of DDR4 ECC Registered memory across 24 DIMM slots, ensuring smooth multitasking and quick data access. The server offers four gigabit Ethernet LAN ports for extensive network connectivity and bandwidth. With integrated IPMI 2.0 and KVM over LAN, remote management and maintenance of the server are streamlined, allowing IT administrators to monitor and control the system efficiently from anywhere. Expansion capabilities include several PCI-E slots, enabling the addition of extra network cards, storage controllers, and other peripherals to meet specific application needs. The SYS-6028R-TRT is designed with redundant power supplies, ensuring uninterrupted operation and reliability for critical applications. This server is ideal for businesses requiring a powerful, expandable, and reliable solution for data center deployments, virtualization, and high-performance computing tasks.

You May Also Be Interested in

IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess