EN
  • EN
  • DE

SUPERMICRO SYS-9029GP-TNVRT - SuperServer SYS-9029GP-TNVRT X11DPG-HGX2 10U

Part No SUPERMICRO SYS-9029GP-TNVRT - SuperServer SYS-9029GP-TNVRT X11DPG-HGX2 10U
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 9029GP-TNVRT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435767-SUPERMICRO SYS-9029GP-TNVRT - SuperServer SYS-9029GP-TNVRT X11DPG-HGX2 10U
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-9029GP-TNVRT - SuperServer SYS-9029GP-TNVRT X11DPG-HGX2 10U CAD Model

Description

The SUPERMICRO SYS-9029GP-TNVRT SuperServer is a powerhouse designed for AI, deep learning, and high-performance computing (HPC) applications. Housed in a 10U chassis, this server supports dual Intel Xeon Scalable processors, providing the computational horsepower needed for intensive tasks. It features the X11DPG-HGX2 motherboard, specifically designed for GPU-intensive applications, supporting up to 20 NVIDIA GPUs for unparalleled processing power. With extensive I/O options, flexible networking capabilities, and support for massive storage configurations, the SYS-9029GP-TNVRT is built to handle large datasets and complex computational problems. Its superior cooling design ensures optimal performance under full load conditions, making it an ideal choice for researchers, data scientists, and enterprises running AI, simulation, and modeling applications that require extreme computational capabilities and high levels of parallel processing.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess