EN
  • EN
  • DE

SUPERMICRO WD2000FYYZ-SM - 2TB 7.2K 3.5 SATA 6G WD2000FYYZ

Part No SUPERMICRO WD2000FYYZ-SM - 2TB 7.2K 3.5 SATA 6G WD2000FYYZ
Manufacturer Supermicro
Catalog Hard Drives
Description 2TB 7.2K 3.5 SATA 6G WD2000FYYZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435312-SUPERMICRO WD2000FYYZ-SM - 2TB 7.2K 3.5 SATA 6G WD2000FYYZ
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO WD2000FYYZ-SM - 2TB 7.2K 3.5 SATA 6G WD2000FYYZ CAD Model

Description

The SUPERMICRO WD2000FYYZ-SM is a highly reliable 2TB hard disk drive engineered to satisfy the requirements of the most demanding data environments. Spinning at 7200 RPM and housed in a 3.5-inch form factor, this HDD is designed for performance-oriented applications and workloads. With a SATA 6Gbps interface, it ensures rapid data transmission rates, enhancing overall system responsiveness and file access speeds. The drive is built for durability and sustained performance, making it well-suited for enterprise servers, data centers, and high-performance computing systems where reliability and high capacity are critical. It offers a substantial storage capability for databases, large-scale transaction processing, and intensive data analysis applications. The WD2000FYYZ-SM is an optimal solution for organizations looking to expand their storage infrastructure with a dependable, high-capacity drive.

You May Also Be Interested in

CISCO
600GB 12G SAS 10K RPM SFF HDD (4K)
Need more? Email Us
CISCO
Cisco UCS-SD600GBE3K9. SSD capacity: 600 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD16TBKNK9. SSD capacity: 1.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD12T7KL4KN. HDD size: 3.5", HDD capacity: 12 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBKNK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD19TMB3X-EP. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480G6I1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us
CISCO
Cisco UCS-SD480GM6-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess