EN
  • EN
  • DE

SUPERMICRO X11SCH-F - Supermicro X11SCH-F Motherboard

Part No SUPERMICRO X11SCH-F - Supermicro X11SCH-F Motherboard
Manufacturer Supermicro
Catalog Systemboard
Description Supermicro X11SCH-F Motherboard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1436028-SUPERMICRO X11SCH-F - Supermicro X11SCH-F Motherboard
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO X11SCH-F - Supermicro X11SCH-F Motherboard CAD Model

Description

The SUPERMICRO X11SCH-F motherboard emerges as a vanguard in the realm of compact server solutions, integrating cutting-edge features and robust performance into a microATX form factor. Designed to meet the rigorous demands of small to medium-sized business applications, it delivers unparalleled efficiency and scalability within a compact footprint. Central to the X11SCH-F's prowess is its compatibility with Intel Xeon E-2100 and E-2200 series processors. These processors bring powerful computing capabilities, making the motherboard suitable for a wide range of server applications, from file and print serving to more demanding business applications and databases. The motherboard supports up to 64GB of ECC UDIMM DDR4 memory across 4 slots, providing ample bandwidth and speed for multitasking and handling data-intensive tasks. This ensures smooth operation and reliability for businesses that rely on their server for critical operations. Expansion and connectivity are among the X11SCH-F's strong suits. It includes multiple PCIe slots, offering flexibility for additional network cards, storage controllers, and other peripherals. This is coupled with M.2 and SATA3 interfaces, providing a variety of storage options for faster data access and high-capacity storage needs. Networking is robust, with dual gigabit Ethernet ports ensuring high-speed and reliable connections for network-intensive tasks. Moreover, the motherboard features an integrated IPMI 2.0 with dedicated LAN for advanced server management, including remote monitoring and maintenance functionalities, a critical feature for minimizing downtime and ensuring smooth operations. The SUPERMICRO X11SCH-F also emphasizes energy efficiency and operational reliability. Its compact microATX form factor enables integration into smaller server cabinets, saving precious space while ensuring that performance is not compromised. Designed with the same attention to durability and reliability as other Supermicro products, this motherboard is built to support around-the-clock operations, making it an ideal choice for businesses looking for a compact, yet powerful server solution. In summary, the SUPERMICRO X11SCH-F motherboard is a paramount tool for businesses that demand compact, efficient, and powerful server solutions. It combines powerful processor support, substantial memory capacity, flexible expansion options, and advanced management features into a design that is both space-saving and energy-efficient, representing a smart investment for businesses aiming to bolster their server capabilities.

You May Also Be Interested in

Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard w/o I/O Plate
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X11DGQ Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRi-T4+-B Bulk
Need more? Email Us
Lenovo
SR850 - Systemboard Gen2
Need more? Email Us
Supermicro
Supermicro X8DTH-IF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess