EN
  • EN
  • DE
  • IT

HV803

Part No HV803
Manufacturer Supertex, Inc
Catalog Power Line Filter Modules
Description High-Voltage EL Lamp Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1182547-HV803
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV803 CAD Model

Description

The HV803 from Supertex, Inc. is a monolithic high voltage, high current pulse generator intended for driving various loads such as piezoelectric transducers, inkjet print heads, and other capacitive loads. It integrates control logic, level translation, and high-voltage MOSFET output stages to deliver precisely timed pulses. It is designed to provide a cost-effective and compact solution for applications requiring high-voltage pulse generation.

Applications

  • Piezoelectric Transducer Drivers: Used in medical ultrasound, sonar, and industrial inspection equipment.
  • Inkjet Print Head Drivers: Enables precise droplet ejection in inkjet printers.
  • Capacitive Load Drivers: Drives capacitive loads in various industrial and scientific applications.
  • NDT (Non-Destructive Testing) Equipment: Used in ultrasonic testing systems.
  • Medical Imaging: Driving transducers in ultrasound and other medical imaging devices.

Features

  • High Voltage Output: Delivers high-voltage pulses for driving demanding loads.
  • High Current Output: Provides sufficient current to quickly charge and discharge capacitive loads.
  • Integrated Logic Control: Simplifies control and timing of pulse generation.
  • Adjustable Pulse Width: Allows for precise control of pulse duration.
  • Under-Voltage Lockout (UVLO): Protects the device from damage due to low supply voltage.
  • Over-Temperature Protection (OTP): Prevents thermal damage to the device.
  • Small Package Size: Enables compact system designs.

Benefits

  • Precise Pulse Control: Accurate control over pulse width and timing for optimal performance.
  • High Efficiency: Reduces power consumption and heat generation.
  • Increased Reliability: Built-in protection features enhance device robustness.
  • Simplified System Design: Integration of control logic and high-voltage drivers simplifies design process.
  • Reduced Component Count: Single-chip solution reduces board space and cost.

Additional Details

The HV803 typically operates with a supply voltage ranging from 10V to 250V, enabling its use in various high-voltage applications. The output pulse width is adjustable, allowing precise control over the energy delivered to the load. The device incorporates internal protection features, such as under-voltage lockout and over-temperature protection, to ensure reliable operation under demanding conditions. The small package size makes it suitable for space-constrained applications. Common applications include driving piezoelectric transducers in medical ultrasound equipment, controlling inkjet print heads in printing systems, and driving capacitive loads in various industrial applications. The HV803 offers a compact and efficient solution for high-voltage pulse generation, making it a popular choice for a wide range of applications. The device is designed to deliver clean and well-defined pulses, ensuring optimal performance in sensitive applications.

You May Also Be Interested in

Schaffner EMC Inc.
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A CHAS
Need more? Email Us
Schurter Inc.
LINE FILTER 300/520VAC 120A CHAS
Need more? Email Us
TE Connectivity
LINE FILTER 1KA CHASSIS MOUNT
Need more? Email Us
TE Connectivity
LINE FILTER 100A CHASSIS MOUNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Single Phase EMC/EMI Line Filter 3 A 250VAC Single Stage Wire Leads
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 500VAC/VDC 30A DIN
Need more? Email Us
Ohmite
LINE FILTER 110/250VAC 1A CHAS
Lowest to $28.2886
TDK-Lambda Americas Inc.
LINE FILTER 250VAC 20A CHASSIS
Lowest to $76.7725

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess