EN
  • EN
  • DE
  • IT

FMCDC-MB89482-CB

Part No FMCDC-MB89482-CB
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Standard Package 1
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1348363-FMCDC-MB89482-CB
Ultra Librarian 3D Model Ultra Librarian FMCDC-MB89482-CB CAD Model

Description

The FMCDC-MB89482-CB is an evaluation board from Infineon Technologies designed to facilitate the development and testing of embedded applications using the MB89482 microcontroller. This board provides a comprehensive platform for engineers to explore the capabilities of the microcontroller and develop various applications.

Applications

  • Embedded systems development
  • Microcontroller evaluation
  • Prototyping of industrial control systems
  • Automotive applications development
  • Educational purposes for learning microcontroller programming

Features

  • On-board MB89482 microcontroller
  • Various peripheral interfaces (e.g., UART, SPI, I2C)
  • Debugging interface (e.g., JTAG)
  • Power supply circuitry
  • User interface elements (e.g., LEDs, buttons)
  • Expansion connectors for adding custom hardware

Benefits

  • Accelerated development cycle for embedded applications
  • Simplified prototyping and testing
  • Comprehensive platform for exploring microcontroller capabilities
  • Reduced development costs
  • Easy integration with existing development tools

Additional Details

The FMCDC-MB89482-CB evaluation board provides a complete environment for developing and testing embedded applications based on the MB89482 microcontroller. The board includes essential peripherals such as UART, SPI, and I2C interfaces, allowing for easy communication with other devices. A debugging interface, typically JTAG, enables developers to debug their code effectively. The board also includes a power supply circuit to provide the necessary voltage levels for the microcontroller and its peripherals. User interface elements like LEDs and buttons are included for easy interaction with the board. Expansion connectors allow developers to add custom hardware and extend the board's functionality. The FMCDC-MB89482-CB is an invaluable tool for engineers and developers looking to create embedded systems based on Infineon's MB89482 microcontroller. Its comprehensive features and ease of use make it an ideal platform for both prototyping and final product development.

You May Also Be Interested in

Microchip Technology
AT91SAM9G20 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
NXP / Nexperia
I.MX 7ULP EVAL BRD / i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $68.4538
Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G431RB EVAL BRD
Lowest to $48.8956
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Microchip Technology
KIT EVAL XPLAINED ATXMEGA256A3BU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess